"Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)"
CONN HEADER R/A 4POS 1.27MM
Connectors
WTB CONN, HEADER, 4POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar
| DigiKey | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33565-ND | 17-5-104074-7-ND | 5-104074-7 | 75AC8916 |
| Product Name | Headers, Male Pins | Headers, Male Pins | Wtb Conn, Header, 4Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 30 volts | 30 volts |