TE Connectivity Connector, Header, 20Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity 5-104074-4.

Description
CONNECTOR, HEADER, 20POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 20POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 20Pos, 1Row, 1.27Mm (part number 28AC9767) is part of the AMPMODU System 50 series, designed for high-density applications. It features a single row configuration with 20 positions and a contact spacing of 1.27mm. The connector is suitable for through-hole mounting and is available in a right-angle orientation. The housing is made from high-temperature thermoplastic material, rated UL 94V-0, ensuring durability and reliability in various environments. Contacts are constructed from copper alloy with selective gold plating to enhance performance. This connector is RoHS compliant, making it suitable for environmentally conscious designs. Its compact size and robust construction make it ideal for applications requiring efficient use of printed circuit board space.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 20Pos, 1Row, 1.27Mm (part number 28AC9767) is part of the AMPMODU System 50 series, designed for high-density applications. It features a single row configuration with 20 positions and a contact spacing of 1.27mm. The connector is suitable for through-hole mounting and is available in a right-angle orientation. The housing is made from high-temperature thermoplastic material, rated UL 94V-0, ensuring durability and reliability in various environments. Contacts are constructed from copper alloy with selective gold plating to enhance performance. This connector is RoHS compliant, making it suitable for environmentally conscious designs. Its compact size and robust construction make it ideal for applications requiring efficient use of printed circuit board space.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 28AC9767 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity
28AC9767
Connector, Header, 20Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity 28AC9767
CONNECTOR, HEADER, 20POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU System 50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9767
Product Name Connector, Header, 20Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - NECU-L3G8-C2-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details