20 Pos 1.27mm RA Header, Thru-Hole, 1A, 30V, Gold/Tin Product overview: 5-104074-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104074-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
WTB CONN, HEADER, 20POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar
20 SYSTEM 50 HDR SRRA SHRD SN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-104074-4 | A33567-ND | 52K3693 | 76AC7557 |
| Product Name | 1A 30V Electronic Connector | Headers, Male Pins | Wtb Conn, Header, 20Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity | 20 System 50 Hdr Srra Shrd Sn Amp - Te Connectivity |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 1.0 amps |