TE Connectivity 1A 30V Electronic Connector 5-104071-5

Description
25 Pos 1.27mm Shrouded Header, Straight, Gold, 1A, 30V Product overview: 5-104071-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25 Pos 1.27mm Shrouded Header, Straight, Gold, 1A, 30V Product overview: 5-104071-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 30V Electronic Connector
316-5-104071-5
1A 30V Electronic Connector 316-5-104071-5
25 Pos 1.27mm Shrouded Header, Straight, Gold, 1A, 30V Product overview: 5-104071-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-5 can be used for catalog matching and distributor lookup.

25 Pos 1.27mm Shrouded Header, Straight, Gold, 1A, 30V Product overview: 5-104071-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A33571-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33571-ND
Headers, Male Pins A33571-ND
"Connector Header Through Hole 25 position 0.050"" (1.27mm)"

"Connector Header Through Hole 25 position 0.050"" (1.27mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 25 Position, 0.05In; Connector Systems Amp - Te Connectivity - 52K3688 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 25 Position, 0.05In; Connector Systems Amp - Te Connectivity
52K3688
Wire-Board Connector, Header, 25 Position, 0.05In; Connector Systems Amp - Te Connectivity 52K3688
WIRE-BOARD CONNECTOR, HEADER, 25 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 25 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER VERT .050 25POS 30AU - 792-5-104071-5 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT .050 25POS 30AU
792-5-104071-5
CONN HEADER VERT .050 25POS 30AU 792-5-104071-5
CONN HEADER VERT .050 25POS 30AU

CONN HEADER VERT .050 25POS 30AU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-104071-5 A33571-ND 52K3688 792-5-104071-5
Product Name 1A 30V Electronic Connector Headers, Male Pins Wire-Board Connector, Header, 25 Position, 0.05In; Connector Systems Amp - Te Connectivity CONN HEADER VERT .050 25POS 30AU
Termination Through Hole Through Hole Straight Solder
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data