"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
20 Pos 1 Row 0.05" Pitch Shrouded Header, 1A, Gold/Tin, Through Hole Product overview: 5-104071-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-4 can be used for catalog matching and distributor lookup.
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Style: C
Shrouding: Unshrouded
Mounting Type: Fixed
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 0.05IN; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33570-ND | 316-5-104071-4 | 52K3687 | |
| Product Name | Headers, Male Pins | Through-Hole 1A Electronic Connector | Connectors,Interconnects | Wire-Board Connector, Header, 20 Position, 0.05In; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Fixed | ||
| Voltage Rating | 30 volts | 30 volts | ||
| Number of Contacts | 20 # |