TE Connectivity Rectangular Connectors - 5-104071-3 5-104071-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056935-5-104071-3 Packaging: Tube/Rail Number of Positions: 15 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 2 Wall Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Circular Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 21
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056935-5-104071-3 Packaging: Tube/Rail Number of Positions: 15 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 2 Wall Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Circular Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5-104071-3 - 056935-5-104071-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-104071-3
056935-5-104071-3
Rectangular Connectors - 5-104071-3 056935-5-104071-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056935-5-104071-3 Packaging: Tube/Rail Number of Positions: 15 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 2 Wall Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Circular Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 21

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056935-5-104071-3
Packaging: Tube/Rail
Number of Positions: 15
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Voltage Rating: 30VAC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 2 Wall
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Circular
Temperature Range - Operating: -65°C to 105°C
Contact Length - Mating: 0.125" (3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 21

Buy Now Datasheet
Headers, Male Pins - A121621-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121621-ND
Headers, Male Pins A121621-ND
"Connector Header Through Hole 15 position 0.050"" (1.27mm)"

"Connector Header Through Hole 15 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
316-5-104071-3
1A Electronic Connector 316-5-104071-3
15 Pos 1.27mm Header, Straight, Thru-Hole, Gold, 1A Product overview: 5-104071-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-3 can be used for catalog matching and distributor lookup.

15 Pos 1.27mm Header, Straight, Thru-Hole, Gold, 1A Product overview: 5-104071-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 056935-5-104071-3 A121621-ND 316-5-104071-3
Product Name Rectangular Connectors - 5-104071-3 Headers, Male Pins 1A Electronic Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Solder Through Hole
Mounting Through Hole Through Hole
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data