TE Connectivity Headers, Male Pins 5-104071-2

Description
"Connector Header Through Hole 5 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A123230-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123230-ND
Headers, Male Pins A123230-ND
"Connector Header Through Hole 5 position 0.050"" (1.27mm)"

"Connector Header Through Hole 5 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A Electronic Connector
316-5-104071-2
Through-Hole 1A Electronic Connector 316-5-104071-2
5 Pos 1A Gold Pin Header, Straight, Through Hole, 0.05" Pitch Product overview: 5-104071-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-2 can be used for catalog matching and distributor lookup.

5 Pos 1A Gold Pin Header, Straight, Through Hole, 0.05" Pitch Product overview: 5-104071-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104071-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 5Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 18R8015 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 5Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity
18R8015
Wtb Conn, Header, 5Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity 18R8015
WTB CONN, HEADER, 5POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:System 50 RoHS Compliant: Yes

WTB CONN, HEADER, 5POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:System 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A123230-ND 316-5-104071-2 18R8015
Product Name Headers, Male Pins Through-Hole 1A Electronic Connector Wtb Conn, Header, 5Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data