TE Connectivity Wire-Board Connector, Header, 10 Position, 0.05In; Connector Systems Amp - Te Connectivity 5-104071-1.

Description
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 10 Position, 0.05In; Connector Systems Amp - Te Connectivity - 26AC8048 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 0.05In; Connector Systems Amp - Te Connectivity
26AC8048
Wire-Board Connector, Header, 10 Position, 0.05In; Connector Systems Amp - Te Connectivity 26AC8048
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8048
Product Name Wire-Board Connector, Header, 10 Position, 0.05In; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details