60 Pos 1.27mm RA Header, Gold, Thru-Hole, 1A, 30V Product overview: 5-104069-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-7 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
CONNECTOR, HEADER, 60POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
CONN HEADER 60POS .050" R/A GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-104069-7 | A31870-ND | 76Y5684 | 792-5-104069-7 |
| Product Name | 1A 30V Electronic Connector | Headers, Male Pins | Connector, Header, 60Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 60POS .050" R/A GOLD |
| Termination | Through Hole | Through Hole Right Angle | Solder | |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole | ||
| Voltage Rating | 30 volts | 30 volts |