TE Connectivity 1A 500V Electronic Connector 5-104069-6

Description
40 Pos 1.27mm RA Shrouded Header, 1A, 500V, Gold/Tin Product overview: 5-104069-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 Pos 1.27mm RA Shrouded Header, 1A, 500V, Gold/Tin Product overview: 5-104069-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500V Electronic Connector
316-5-104069-6
1A 500V Electronic Connector 316-5-104069-6
40 Pos 1.27mm RA Shrouded Header, 1A, 500V, Gold/Tin Product overview: 5-104069-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-6 can be used for catalog matching and distributor lookup.

40 Pos 1.27mm RA Shrouded Header, 1A, 500V, Gold/Tin Product overview: 5-104069-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A31868-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31868-ND
Headers, Male Pins A31868-ND
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Amp - Te Connectivity - 52K4430 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Amp - Te Connectivity
52K4430
Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Amp - Te Connectivity 52K4430
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:System 50 RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:System 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 19118229 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19118229
Connector/Terminal/Pin 19118229
CONNECTOR, HEADER, THROUGH HOLE, RIGHT ANGLE, 40 POSITION, 1.27MM, LATCH HOLDER. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEADER, THROUGH HOLE, RIGHT ANGLE, 40 POSITION, 1.27MM, LATCH HOLDER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-104069-6 A31868-ND 52K4430 19118229
Product Name 1A 500V Electronic Connector Headers, Male Pins Board-Board Connector, Header, 40 Position, 2Row; Connector Systems Amp - Te Connectivity Connector/Terminal/Pin
Gender Male / Plug
Termination Through Hole Through Hole Right Angle
Voltage Rating 500 volts 30 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data