TE Connectivity Headers, Male Pins 5-104069-4

Description
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Headers, Male Pins
A107254-ND
Headers, Male Pins A107254-ND
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
30V Electronic Connector
316-5-104069-4
30V Electronic Connector 316-5-104069-4
10 Pos 1.27mm RA Header, Gold, 30V, Thru-Hole Product overview: 5-104069-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-4 can be used for catalog matching and distributor lookup.

10 Pos 1.27mm RA Header, Gold, 30V, Thru-Hole Product overview: 5-104069-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Connector Systems Amp - Te Connectivity - 80K8803 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Connector Systems Amp - Te Connectivity
80K8803
Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Connector Systems Amp - Te Connectivity 80K8803
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:System 50RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:System 50RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A107254-ND 316-5-104069-4 80K8803
Product Name Headers, Male Pins 30V Electronic Connector Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data