80 Pos 1.27mm RA Shrouded Header, 1A Gold, Thru-Hole Product overview: 5-104069-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)"
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-104069-3 | A33552-ND | 52K4428 |
| Product Name | 1A Electronic Connector | Headers, Male Pins | Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 1.0 amps |