"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
20 Pos 1.27mm RA Shrouded Header, Gold, 1A, 500V, Thru-Hole Product overview: 5-104069-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-1 can be used for catalog matching and distributor lookup.
20 sys 50 hdr drra shrd sn
HEADER ASSEMBLY, AMPMODU, SYSTEM 50, 20POSITION, DUAL ROW, SHROUDED, RIGHT ANGL
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
5-104069-1 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107238-ND | 316-5-104069-1 | 5-104069-1 | 70085124 | 52K3684 | 38AH4263 |
| Product Name | Headers, Male Pins | 1A 500V Electronic Connector | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | HEADER ASSEMBLY, AMPMODU, SYSTEM 50, 20POSITION, DUAL ROW, SHROUDED, RIGHT ANGL | Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Amp - Te Connectivity | 5-104069-1 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector | ||||
| Mounting | Through Hole, Right Angle | |||||
| Voltage Rating | 30 volts | 500 volts | ||||
| Number of Contacts | 20 # |