TE Connectivity Headers, Male Pins 5-104068-1

Description
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33555-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33555-ND
Headers, Male Pins A33555-ND
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"

"Connector Header Through Hole 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
316-5-104068-1
1A Electronic Connector 316-5-104068-1
20 Pos 1.27mm Shrouded Header, Straight, Thru-Hole, 1A, Gold Product overview: 5-104068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104068-1 can be used for catalog matching and distributor lookup.

20 Pos 1.27mm Shrouded Header, Straight, Thru-Hole, 1A, Gold Product overview: 5-104068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104068-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 20Pos, 1.27Mm; Connector Systems Amp - Te Connectivity - 99X4202 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 20Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
99X4202
Wtb Connector, Header, 20Pos, 1.27Mm; Connector Systems Amp - Te Connectivity 99X4202
WTB CONNECTOR, HEADER, 20POS, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:System 50; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 20POS, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:System 50; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33555-ND 316-5-104068-1 99X4202
Product Name Headers, Male Pins 1A Electronic Connector Wtb Connector, Header, 20Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data