TE Connectivity Wire-Board Connector, Header, 20 Position, 0.05In; Connector Systems Amp - Te Connectivity 5-104068-1.

Description
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 20 Position, 0.05In; Connector Systems Amp - Te Connectivity - 26AC8046 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 0.05In; Connector Systems Amp - Te Connectivity
26AC8046
Wire-Board Connector, Header, 20 Position, 0.05In; Connector Systems Amp - Te Connectivity 26AC8046
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8046
Product Name Wire-Board Connector, Header, 20 Position, 0.05In; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CFB.M08.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers