TE Connectivity Idc Connector Type Amp - Te Connectivity 5-103960-3.

Description
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idc Connector Type Amp - Te Connectivity - 15AC1671 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector Type Amp - Te Connectivity
15AC1671
Idc Connector Type Amp - Te Connectivity 15AC1671
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1671
Product Name Idc Connector Type Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details