TE Connectivity Free Hanging, Panel Mount 5-103944-5

Description
6 Position Rectangular Plug Connector IDC Tin 22-26 AWG
Request a Quote Datasheet
Description
6 Position Rectangular Plug Connector IDC Tin 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A34228-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A34228-ND
Free Hanging, Panel Mount A34228-ND
6 Position Rectangular Plug Connector IDC Tin 22-26 AWG

6 Position Rectangular Plug Connector IDC Tin 22-26 AWG

Buy Now Datasheet
Plug Connector, 6Pos, 2.54Mm; Product Range Amp - Te Connectivity - 78X5604 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector, 6Pos, 2.54Mm; Product Range Amp - Te Connectivity
78X5604
Plug Connector, 6Pos, 2.54Mm; Product Range Amp - Te Connectivity 78X5604
PLUG CONNECTOR, 6POS, 2.54MM; Product Range:AMPMODU MTE Series; No. of Contacts:6Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

PLUG CONNECTOR, 6POS, 2.54MM; Product Range:AMPMODU MTE Series; No. of Contacts:6Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A34228-ND 78X5604
Product Name Free Hanging, Panel Mount Plug Connector, 6Pos, 2.54Mm; Product Range Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Socket, Adapter - 9481 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RP SMA (F) B/H R/A PCB Mount Connector - ET-SFRRA-BH-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details