TE Connectivity Headers, Male Pins 5-103916-2

Description
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5-103916-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-103916-2-ND
Headers, Male Pins 5-103916-2-ND
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"

"Connector Header Through Hole 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
PCB Headers - 9060843 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9060843
PCB Headers 9060843
TE Connectivity 5-103916-2 Pin Header

TE Connectivity 5-103916-2 Pin Header

Supplier's Site
PCB Headers - 1614214 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1614214
PCB Headers 1614214
TE Connectivity 5-103916-2 Pin Header

TE Connectivity 5-103916-2 Pin Header

Supplier's Site
Singapore, Singapore
1A Electronic Connector
316-5-103916-2
1A Electronic Connector 316-5-103916-2
20 Pos 1.27mm Pitch Unshrouded Header, Straight, Thru-Hole, 1A, Gold/Tin Product overview: 5-103916-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103916-2 can be used for catalog matching and distributor lookup.

20 Pos 1.27mm Pitch Unshrouded Header, Straight, Thru-Hole, 1A, Gold/Tin Product overview: 5-103916-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103916-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Conn, Header, 20Way, 2Row; Connector Systems Amp - Te Connectivity - 52K3683 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 20Way, 2Row; Connector Systems Amp - Te Connectivity
52K3683
Board-Board Conn, Header, 20Way, 2Row; Connector Systems Amp - Te Connectivity 52K3683
BOARD-BOARD CONN, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-103916-2-ND 9060843 316-5-103916-2 52K3683
Product Name Headers, Male Pins PCB Headers 1A Electronic Connector Board-Board Conn, Header, 20Way, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through hole
Voltage Rating 30 volts
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data