TE Connectivity PCB Headers & Receptacles 5-103911-5

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Receptacle Mating Square Post Dimension : .38 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 5.51 MM  [.217 INCH ] Connector Length : 26.52 MM  [1.044 INCH ] Connector Width : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 19 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .2 MM  [.008 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Receptacle Mating Square Post Dimension : .38 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 5.51 MM  [.217 INCH ] Connector Length : 26.52 MM  [1.044 INCH ] Connector Width : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 19 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .2 MM  [.008 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-103911-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-103911-5
PCB Headers & Receptacles 5-103911-5
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Receptacle Mating Square Post Dimension : .38 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 5.51 MM  [.217 INCH ] Connector Length : 26.52 MM  [1.044 INCH ] Connector Width : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 19 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .2 MM  [.008 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Perpendicular
  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.6
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Type : Receptacle
  • Mating Square Post Dimension : .38 MM  [.015 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Connector Height : 5.51 MM  [.217 INCH ]
  • Connector Length : 26.52 MM  [1.044 INCH ]
  • Connector Width : 11.1 MM  [.437 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 19

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ]
  • Rectangular Termination Post & Tail Width : .2 MM  [.008 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 5-103911-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-103911-5
Headers & Wire Housings 5-103911-5
40 SYSTEM 50 RCPT ASSY DRRA

40 SYSTEM 50 RCPT ASSY DRRA

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5-103911-5
Headers & Wire Housings 5-103911-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5-103911-5 5-103911-5
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 30 volts
Current Rating 3.6 amps
Operating Temperature -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102156-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103149-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102267-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102976-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers