"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
60 SYSTEM 50 RCPT ASSY DRRA
60 SYSTEM 50 RCPT ASSY DRRA
CONN RCPT 60P 0.05 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-103911-3-ND | 78M7986 | 5-103911-3 |
| Product Name | Headers, Receptacles, Female Sockets | 60 System 50 Rcpt Assy Drra Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 1.0 amps | 1.0 amps |