"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8 Pos Male Header, 2.54mm Pitch, Straight, Through Hole, 3A, 600V Product overview: 5-103908-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103908-7 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
5-103908-7 ROHS COMPLIANT: YES
CONN HEADER VERT .100 8POS 30AU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33903-ND | 316-5-103908-7 | 21M8827 | 82AC1701 | 792-5-103908-7 |
| Product Name | Headers, Male Pins | Through-Hole 3A 600V Electronic Connector | Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 5-103908-7 Rohs Compliant Amp - Te Connectivity | CONN HEADER VERT .100 8POS 30AU |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 8 # |