"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
TE Connectivity 5-103908-5 PCB Header
TE Connectivity 5-103908-5 PCB Header
6 Pos 2.54mm Straight Header, Male Pin, Gold Contact, 3A, Thru-Hole Product overview: 5-103908-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103908-5 can be used for catalog matching and distributor lookup.
5-103908-5 ROHS COMPLIANT: YES
06 MTE HDR SRST LATCH W/HLDWN
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33900-ND | 2650738 | 316-5-103908-5 | 82AC1700 |
| Product Name | Headers, Male Pins | PCB Headers | 3A Electronic Connector | 5-103908-5 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps |