TE Connectivity Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5-103908-4.

Description
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Header 5 Position, 2.54mm, part number 26AC8044, is designed for wire-to-board applications within the AMPMODU MTE interconnect system. It features a pitch spacing of 2.54mm and accommodates five contacts in a single row configuration. The connector supports both Insulation Displacement Contacts (IDC) and Crimp Snap-In contacts, providing flexibility for various assembly designs. It is rated for a maximum current of 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The product is RoHS compliant and suitable for use in diverse applications, including medical instruments, automotive controls, and telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Header 5 Position, 2.54mm, part number 26AC8044, is designed for wire-to-board applications within the AMPMODU MTE interconnect system. It features a pitch spacing of 2.54mm and accommodates five contacts in a single row configuration. The connector supports both Insulation Displacement Contacts (IDC) and Crimp Snap-In contacts, providing flexibility for various assembly designs. It is rated for a maximum current of 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The product is RoHS compliant and suitable for use in diverse applications, including medical instruments, automotive controls, and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
26AC8044
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 26AC8044
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8044
Product Name Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers