"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
4 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A, Gold Product overview: 5-103908-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103908-3 can be used for catalog matching and distributor lookup.
04 MTE HDR SRST LATCH W/HLDWN
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
Header; Shrouded; Vertical; Brass; Thermoplastic; 4; 0.1 in.; Gold; 0.025 in.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33896-ND | 316-5-103908-3 | 5-103908-3 | 32M7675 | 70042085 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header; Shrouded; Vertical; Brass; Thermoplastic; 4; 0.1 in.; Gold; 0.025 in. |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |