TE Connectivity Headers, Male Pins 5-103908-1

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33892-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33892-ND
Headers, Male Pins A33892-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-103908-1
Electronic Connector 316-5-103908-1
2 Pos Male Pin Header, 2.54mm Pitch, Straight, Gold Plated Product overview: 5-103908-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103908-1 can be used for catalog matching and distributor lookup.

2 Pos Male Pin Header, 2.54mm Pitch, Straight, Gold Plated Product overview: 5-103908-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103908-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-103908-1 - 856352-5-103908-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-103908-1
856352-5-103908-1
Rectangular Connectors - 5-103908-1 856352-5-103908-1
Manufacturer: TE Connectivity Win Source Part Number: 856352-5-103908-1 Series: AMPMODU MTE Features: Connector Header position Package: Tube Family Name: 103908 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 71 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A33892, 51039081, -5-103908-1-CSI, -5-103908-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856352-5-103908-1
Series: AMPMODU MTE
Features: Connector Header position
Package: Tube
Family Name: 103908
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 71
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A33892, 51039081, -5-103908-1-CSI, -5-103908-1-SI

Buy Now Datasheet
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 16M4742 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
16M4742
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 16M4742
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTE RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTE RoHS Compliant: Yes

Supplier's Site
5-103908-1 Rohs Compliant Amp - Te Connectivity - 82AC1699 - Newark, An Avnet Company
Chicago, IL, United States
5-103908-1 Rohs Compliant Amp - Te Connectivity
82AC1699
5-103908-1 Rohs Compliant Amp - Te Connectivity 82AC1699
5-103908-1 ROHS COMPLIANT: YES

5-103908-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 2, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 39Y8265 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 2, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
39Y8265
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 2, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 39Y8265
Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 2, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 2, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33892-ND 316-5-103908-1 856352-5-103908-1 16M4742 82AC1699
Product Name Headers, Male Pins Electronic Connector Rectangular Connectors - 5-103908-1 Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5-103908-1 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data