"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
4 Pos 1 Row 2.54mm Pitch Male Header, Right Angle, Through Hole, 3A Product overview: 5-103904-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103904-3 can be used for catalog matching and distributor lookup.
CONN HEADER RT/A .100 4POS 30AU
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
Header; Shrouded; Right; Brass; Thermoplastic; 4; 0.1 in.; Gold; 0.025 in.; 3 A
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33844-ND | 5-103904-3 | 316-5-103904-3 | 792-5-103904-3 | 40P9449 | 70042115 |
| Product Name | Headers, Male Pins | Connectors | Through-Hole 3A Electronic Connector | CONN HEADER RT/A .100 4POS 30AU | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header; Shrouded; Right; Brass; Thermoplastic; 4; 0.1 in.; Gold; 0.025 in.; 3 A |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||||
| Mounting | Through Hole, Right Angle | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 4 # |