3A 3 Pos Male Header, Right Angle, Through Hole, Gold Contacts Product overview: 5-103904-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103904-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-103904-2 | A33841-ND | 40P9448 |
| Product Name | Through-Hole 3A Electronic Connector | Headers, Male Pins | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Crimp | Through Hole Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |