"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
CONN HEADER R/A 6POS 2.54MM
06 MODII HDR DRRA B/A .100CL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-103801-3-ND | 5-103801-3 | 18R7891 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 06 Modii Hdr Drra B/a .100Cl Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |