TE Connectivity Rectangular Connectors - 5-103735-7 5-103735-7

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 051397-5-103735-7 Packaging: Tube/Rail Number of Positions: 8 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Current Rating: 3A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 103735 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.545" (13.84mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 705430077 ; 705430278; Introduction Date: August 04, 2010 ECCN: EAR99 Country of Origin: Mexico, Poland, United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 051397-5-103735-7 Packaging: Tube/Rail Number of Positions: 8 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Current Rating: 3A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 103735 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.545" (13.84mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 705430077 ; 705430278; Introduction Date: August 04, 2010 ECCN: EAR99 Country of Origin: Mexico, Poland, United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5-103735-7 - 051397-5-103735-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-103735-7
051397-5-103735-7
Rectangular Connectors - 5-103735-7 051397-5-103735-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 051397-5-103735-7 Packaging: Tube/Rail Number of Positions: 8 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Current Rating: 3A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 103735 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.545" (13.84mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 705430077 ; 705430278; Introduction Date: August 04, 2010 ECCN: EAR99 Country of Origin: Mexico, Poland, United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 051397-5-103735-7
Packaging: Tube/Rail
Number of Positions: 8
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 103735
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.545" (13.84mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 105°C
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 705430077 ; 705430278;
Introduction Date: August 04, 2010
ECCN: EAR99
Country of Origin: Mexico, Poland, United States of America
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - A115219-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115219-ND
Headers, Male Pins A115219-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-103735-7
3A Electronic Connector 316-5-103735-7
8 Pos 2.54mm Shrouded Header, Male, Straight, 3A, Gold, TH Product overview: 5-103735-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103735-7 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Shrouded Header, Male, Straight, 3A, Gold, TH Product overview: 5-103735-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103735-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 8Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 68AH0517 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
68AH0517
Wtb Conn, Header, 8Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 68AH0517
WTB CONN, HEADER, 8POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Brass; Gender:HeaderRoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Brass; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet
5-103735-7 Rohs Compliant Amp - Te Connectivity - 82AC1698 - Newark, An Avnet Company
Chicago, IL, United States
5-103735-7 Rohs Compliant Amp - Te Connectivity
82AC1698
5-103735-7 Rohs Compliant Amp - Te Connectivity 82AC1698
5-103735-7 ROHS COMPLIANT: YES

5-103735-7 ROHS COMPLIANT: YES

Supplier's Site
CONN HEADER VERT .100 8POS 30AU - 792-5-103735-7 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT .100 8POS 30AU
792-5-103735-7
CONN HEADER VERT .100 8POS 30AU 792-5-103735-7
CONN HEADER VERT .100 8POS 30AU

CONN HEADER VERT .100 8POS 30AU

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 051397-5-103735-7 A115219-ND 316-5-103735-7 68AH0517 82AC1698 792-5-103735-7
Product Name Rectangular Connectors - 5-103735-7 Headers, Male Pins 3A Electronic Connector Wtb Conn, Header, 8Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 5-103735-7 Rohs Compliant Amp - Te Connectivity CONN HEADER VERT .100 8POS 30AU
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Solder Crimp Solder
Mounting Through Hole Through Hole Cable Mount Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data