TE Connectivity Headers, Male Pins 5-103735-4

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33928-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33928-ND
Headers, Male Pins A33928-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 5-103735-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
5-103735-4
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 5-103735-4
05 MTE HDR SRST LATCH .100CL

05 MTE HDR SRST LATCH .100CL

Buy Now
Singapore, Singapore
3A Electronic Connector
316-5-103735-4
3A Electronic Connector 316-5-103735-4
5 Pos Male Pin Header, 3A, Gold, 2.54mm Pitch, Straight, TH Product overview: 5-103735-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103735-4 can be used for catalog matching and distributor lookup.

5 Pos Male Pin Header, 3A, Gold, 2.54mm Pitch, Straight, TH Product overview: 5-103735-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103735-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER VERT 5POS 2.54MM - 792-5-103735-4 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 5POS 2.54MM
792-5-103735-4
CONN HEADER VERT 5POS 2.54MM 792-5-103735-4
CONN HEADER VERT 5POS 2.54MM

CONN HEADER VERT 5POS 2.54MM

Supplier's Site
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 10M8617 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
10M8617
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 10M8617
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTE RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33928-ND 5-103735-4 316-5-103735-4 792-5-103735-4 10M8617
Product Name Headers, Male Pins Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3A Electronic Connector CONN HEADER VERT 5POS 2.54MM Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data