Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 68
Number of Rows: 2
Number of Positions Loaded: 64
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
(5-103735-2) 03 MTE HDR SRST LATCH .100CL Product overview: 5-103735-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103735-2 can be used for catalog matching and distributor lookup.
CONN HEADER VERT 3POS 2.54MM
03 MTE HDR SRST LATCH .100CL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33924-ND | 316-5-103735-2 | 792-5-103735-2 | 76AC7484 | |
| Product Name | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Headers, Male Pins | Electronic Connector | CONN HEADER VERT 3POS 2.54MM | 03 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||||
| Mounting | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps |