TE Connectivity 5-103673-7 PCB Header
TE Connectivity 5-103673-7 PCB Header
TE Connectivity 5-103673-7 PCB Header
8 MTE HDR SRRA LATCH W/HLDWN
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
Conn Shrouded Header (4 Sides) HDR 8 POS 2.54mm Solder RA Thru-Hole Tube
CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7973289 | 7973289P | 5-103673-7 | A33852-ND | 792-5-103673-7 | 78X5599 |
| Product Name | PCB Headers | PCB Headers | Connectors Crimp Housings, Series Mating PCB Headers | Headers, Male Pins | Conn Shrouded Header (4 Sides) HDR 8 POS 2.54mm Solder RA Thru-Hole Tube | Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle; Right Angle | |||
| Termination | Solder | Solder | Through Hole Right Angle | |||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole |