5 MTE HDR SRRA LATCH W/HLDWN
TE Connectivity 5-103673-4 PCB Header
TE Connectivity 5-103673-4 PCB Header
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-103673-4 | 2650726 | A33847-ND | 78X5597 |
| Product Name | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | PCB Headers | Headers, Male Pins | Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Geometry | Right Angle | |||
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle |