TE Connectivity Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5-103673-2.

Description
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC9752 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
28AC9752
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 28AC9752
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9752
Product Name Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details