TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 5-103672-3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-SOP (0.179", 4.55mm) Product Status: Preliminary Connector Type: Receptacle Pitch - Mating: 0.100" (2.54mm) Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-SOP (0.179", 4.55mm) Product Status: Preliminary Connector Type: Receptacle Pitch - Mating: 0.100" (2.54mm) Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-SOP (0.179", 4.55mm) Product Status: Preliminary Connector Type: Receptacle Pitch - Mating: 0.100" (2.54mm) Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 4-SOP (0.179", 4.55mm)
Product Status: Preliminary
Connector Type: Receptacle
Pitch - Mating: 0.100" (2.54mm)
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 4-SOP (0.179", 4.55mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I - 1183125-ICE3A5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
AC DC Converters - LM100-20B05 - 877127-LM100-20B05 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details