"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm Shrouded Header, Male, Straight, 3A, 600V, TH Product overview: 5-103669-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103669-7 can be used for catalog matching and distributor lookup.
CONN HEADER VERT 8POS PCB TIN
WTB CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33904-ND | 316-5-103669-7 | 792-5-103669-7 | 99X4169 |
| Product Name | Headers, Male Pins | 3A 600V Electronic Connector | CONN HEADER VERT 8POS PCB TIN | Wtb Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 8 # |