"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
CONN HEADER VERT 6POS 2.54MM
CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A35016-ND | 792-5-103669-5 | 18R7853 |
| Product Name | Headers, Male Pins | CONN HEADER VERT 6POS 2.54MM | Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps | |
| Number of Contacts | 6 # |