TE Connectivity Headers, Male Pins 5-103669-4

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33899-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33899-ND
Headers, Male Pins A33899-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3A 600V Electronic Connector
316-5-103669-4
Through-Hole 3A 600V Electronic Connector 316-5-103669-4
5 Pos Male Header, 3A, 600V, Straight, Through Hole, 2.54mm Pitch Product overview: 5-103669-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103669-4 can be used for catalog matching and distributor lookup.

5 Pos Male Header, 3A, 600V, Straight, Through Hole, 2.54mm Pitch Product overview: 5-103669-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103669-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X4168 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99X4168
Wtb Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99X4168
WTB CONN, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTE; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTE; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33899-ND 316-5-103669-4 99X4168
Product Name Headers, Male Pins Through-Hole 3A 600V Electronic Connector Wtb Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data