The Wire-Board Connector Header 4 Position, 2.54mm from TE Connectivity is designed for wire-to-board applications, featuring a 4-contact configuration with a pitch spacing of 2.54mm. It utilizes Insulation Displacement Contacts (IDC) or Crimp Snap-In contacts, providing flexibility for various assembly designs. The connector supports a maximum current rating of 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It is compatible with wire sizes ranging from AWG 22 to AWG 30 for IDC configurations and AWG 20 to AWG 32 for crimp snap-in contacts. The product is RoHS compliant and suitable for use in diverse applications, including medical instruments, automotive controls, and telecommunications.
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC9748 |
| Product Name | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector |