"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
10 Pos 1R 2.54mm Pitch Male Pin Header, 3A, Straight, TH Product overview: 5-103639-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103639-9 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
5-103639-9 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33945-ND | 316-5-103639-9 | 40P9438 | 96AC6604 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 5-103639-9 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 10 # |