The 07 MTE HDR SRST LATCH .100CL Amp from TE Connectivity is part of the AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This connector is suitable for various electronic equipment, including medical instruments, automotive controls, and commercial printers. It features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility for different assembly designs. The product supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from 22 to 30 AWG and offers multiple plating options, including gold and matte tin. The design includes latching and polarization features, enhancing connection reliability. This connector is applicable in configurations ranging from 2 to 25 positions, with options for double-row coupling shrouds allowing for larger configurations.
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
07 MTE HDR SRST LATCH .100CL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33936-ND | 18R7852 |
| Product Name | Headers, Male Pins | 07 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity |
| Connector Type | Header Connector; Header |