TE Connectivity 5-103639-2 PCB Header
TE Connectivity 5-103639-2 PCB Header
TE Connectivity 5-103639-2 PCB Header
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER VERT 3POS PCB TIN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1618829 | 7190144P | A33925-ND | 16M4277 | 792-5-103639-2 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | CONN HEADER VERT 3POS PCB TIN |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight; Straight | Straight | Vertical | ||
| Termination | Solder | Through Hole Straight | Solder |