TE Connectivity Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5-103639-1.

Description
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC9744 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
28AC9744
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 28AC9744
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9744
Product Name Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details