TE Connectivity Headers, Male Pins 5-103635-3

Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33861-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33861-ND
Headers, Male Pins A33861-ND
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Header, Through Hole; Shrouded; Right Angle; Brass; Thermoplastic; 4; 0.1 in. - 70042507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Through Hole; Shrouded; Right Angle; Brass; Thermoplastic; 4; 0.1 in.
70042507
Header, Through Hole; Shrouded; Right Angle; Brass; Thermoplastic; 4; 0.1 in. 70042507
Header, Through Hole; Shrouded; Right Angle; Brass; Thermoplastic; 4; 0.1 in.

Header, Through Hole; Shrouded; Right Angle; Brass; Thermoplastic; 4; 0.1 in.

Supplier's Site
Wtb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 52R4206 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
52R4206
Wtb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 52R4206
WTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTE; Contact Material:Brass RoHS Compliant: Yes

WTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTE; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33861-ND 70042507 52R4206
Product Name Headers, Male Pins Header, Through Hole; Shrouded; Right Angle; Brass; Thermoplastic; 4; 0.1 in. Wtb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data