2 Pos 1 Row 2.54mm Pitch Male Pin Header, Right Angle, Gold Product overview: 5-103635-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103635-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 2, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-103635-1 | A33856-ND | 78X5582 |
| Product Name | Electronic Connector | Headers, Male Pins | Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 2, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | ||
| Termination | Crimp | ||
| Current Rating | 3.0 amps | 3.0 amps |