"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
CONN HEADER RTANG 9POS PCB TIN
09 MTE HDR SRRA LATCH.100CL LF
5-103634-8 ROHS COMPLIANT: YES
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33876-ND | 792-5-103634-8 | 18R7851 |
| Product Name | Headers, Male Pins | CONN HEADER RTANG 9POS PCB TIN | 09 Mte Hdr Srra Latch.100Cl Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps | |
| Number of Contacts | 9 # |