5 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Tin Product overview: 5-103634-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103634-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 856350-5-103634-4
Series: AMPMODU MTE
Features: Connector Header position
Package: Tube
Family Name: 103634
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5-103634-4-SI, A33865, -5-103634-4-CSI, 2266-5-103634-4, 51036344
TE Connectivity 5-103634-4 PCB Header
TE Connectivity 5-103634-4 PCB Header
TE Connectivity 5-103634-4 PCB Header
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-103634-4 | 856350-5-103634-4 | 1618819 | 7189692P | A33865-ND | 40P9432 |
| Product Name | 3A Electronic Connector | Rectangular Connectors - 5-103634-4 | PCB Headers | PCB Headers | Headers, Male Pins | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Termination | Crimp | Solder | Through Hole Right Angle | |||
| Current Rating | 3.0 amps | 3.0 amps | ||||
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |