5 Pos 2.54mm Pitch Male Header, 3A, Gold, Through Hole, Straight, 750V Product overview: 5-103414-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103414-3 can be used for catalog matching and distributor lookup.
05 MODII HDR SRST SHRD LF
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-103414-3 | 5-103414-3 | A32981-ND | 16M3115 |
| Product Name | Through-Hole 3A 750V Electronic Connector | Connectors Crimp Housings, Series Mating PCB Headers | Headers, Male Pins | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Through Hole | Through Hole Straight | ||
| Voltage Rating | 750 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |