"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
CONN HEADER R/A 9POS 2.54MM
09 MODII HDR SRRA SHRD LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-103361-7-ND | 5-103361-7 | 05R6090 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 09 Modii Hdr Srra Shrd Lf Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |