8 Pos 2.54mm RA Shrouded Header, Male, Gold, 3A Product overview: 5-103361-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103361-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
TE Connectivity 5-103361-6 PCB Header
TE Connectivity 5-103361-6 PCB Header
08 MODII HDR SRRA SHRD LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-103361-6 | A33019-ND | 6803117 | 40P9427 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | PCB Headers | 08 Modii Hdr Srra Shrd Lf Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Through Hole | Solder | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |